Samsung logo

Samsung RSE8JPUS side-by-side refrigerator Freestanding 495 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120766
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Samsung RSE8JPUS side-by-side refrigerator Freestanding 495 L Stainless steel:

Samsung RSE8JPUS, Freestanding, Stainless steel, LED, 495 L, 297 L, 198 L

Long summary description Samsung RSE8JPUS side-by-side refrigerator Freestanding 495 L Stainless steel:

Samsung RSE8JPUS. Appliance placement: Freestanding, Product color: Stainless steel, Built-in display: LED. Total net capacity: 495 L. Fridge net capacity: 297 L. Freezer net capacity: 198 L, Star rating: 4*. Width: 37" (940 mm), Depth: 26.7" (678 mm), Height: 73.8" (1874 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.