Samsung logo

Samsung RSA1ZHNE side-by-side refrigerator Freestanding 484 L Gray, Silver, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139677
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RSA1ZHNE side-by-side refrigerator Freestanding 484 L Gray, Silver, Stainless steel:

Samsung RSA1ZHNE, Freestanding, American door, Gray, Silver, Stainless steel, LED, 484 L, SN-T

Long summary description Samsung RSA1ZHNE side-by-side refrigerator Freestanding 484 L Gray, Silver, Stainless steel:

Samsung RSA1ZHNE. Appliance placement: Freestanding, Product design: American door, Product color: Gray, Silver, Stainless steel. Total net capacity: 484 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 340 L, Lamp type: LED. Freezer net capacity: 144 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 422 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.