Samsung RSA1 WTPE, Freestanding, Platinum, Silver, LED, 396 L, 193 L, 10 kg/24h
Samsung RSA1 WTPE. Appliance placement: Freestanding, Product color: Platinum, Silver, Built-in display: LED. Fridge net capacity: 396 L. Freezer net capacity: 193 L, Freezing capacity: 10 kg/24h. Annual energy consumption: 550 kWh, Energy efficiency class (old): A. Width: 35.9" (912 mm), Depth: 28.9" (734 mm), Height: 70.4" (1789 mm)