Samsung logo

Samsung RSA1DTWP side-by-side refrigerator Freestanding 512 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117736
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RSA1DTWP side-by-side refrigerator Freestanding 512 L White:

Samsung RSA1DTWP, Freestanding, White, LED, R600a, 512 L, 354 L

Long summary description Samsung RSA1DTWP side-by-side refrigerator Freestanding 512 L White:

Samsung RSA1DTWP. Appliance placement: Freestanding, Product color: White, Built-in display: LED. Total net capacity: 512 L. Fridge net capacity: 354 L. Freezer net capacity: 158 L, Star rating: 4*. Width: 35.9" (912 mm), Depth: 28.9" (734 mm), Height: 70.4" (1789 mm)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.