Samsung logo

Samsung RS7J78BHCSL side-by-side refrigerator Freestanding 535 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67705
Info modified on:
27 May 2024, 12:51:06
Short summary description Samsung RS7J78BHCSL side-by-side refrigerator Freestanding 535 L Stainless steel:

Samsung RS7J78BHCSL, Freestanding, American door, Stainless steel, Touch, LED, R600a

Long summary description Samsung RS7J78BHCSL side-by-side refrigerator Freestanding 535 L Stainless steel:

Samsung RS7J78BHCSL. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 535 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 359 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 348 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.