Samsung logo

Samsung RS7687FHCSL side-by-side refrigerator Freestanding 543 L Platinum

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108480
Info modified on:
27 May 2024, 11:50:42
Short summary description Samsung RS7687FHCSL side-by-side refrigerator Freestanding 543 L Platinum:

Samsung RS7687FHCSL, Freestanding, Platinum, Tempered glass, 543 L, SN-T, LED

Long summary description Samsung RS7687FHCSL side-by-side refrigerator Freestanding 543 L Platinum:

Samsung RS7687FHCSL. Appliance placement: Freestanding, Product color: Platinum, Shelves material: Tempered glass. Total net capacity: 543 L, Climate class: SN-T. Lamp type: LED. Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.