Samsung logo

Samsung RS7667FHCBC side-by-side refrigerator Freestanding 545 L Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53503
Info modified on:
27 May 2024, 11:56:55
Short summary description Samsung RS7667FHCBC side-by-side refrigerator Freestanding 545 L Black:

Samsung RS7667FHCBC, Freestanding, American door, Black, Tempered glass, 545 L, SN-T

Long summary description Samsung RS7667FHCBC side-by-side refrigerator Freestanding 545 L Black:

Samsung RS7667FHCBC. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 545 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 184 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 450 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.