Samsung logo

Samsung RS7577THCSP side-by-side refrigerator Freestanding 530 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88072
Info modified on:
27 May 2024, 12:51:46
Short summary description Samsung RS7577THCSP side-by-side refrigerator Freestanding 530 L Silver:

Samsung RS7577THCSP, Freestanding, American door, Silver, Tempered glass, 530 L, SN-T

Long summary description Samsung RS7577THCSP side-by-side refrigerator Freestanding 530 L Silver:

Samsung RS7577THCSP. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Total net capacity: 530 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 359 L. Freezer net capacity: 171 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 458 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.