Samsung logo

Samsung RS7557BHCSP side-by-side refrigerator Freestanding 535 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195526
Info modified on:
26 Feb 2021, 16:10:08
Short summary description Samsung RS7557BHCSP side-by-side refrigerator Freestanding 535 L Stainless steel:

Samsung RS7557BHCSP, Freestanding, American door, Stainless steel, LED, R-600a, Tempered glass

Long summary description Samsung RS7557BHCSP side-by-side refrigerator Freestanding 535 L Stainless steel:

Samsung RS7557BHCSP. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 535 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 359 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 442 kWh

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.