Samsung logo

Samsung RS6GA8831WW/EG side-by-side refrigerator Freestanding 634 L E White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58595
Info modified on:
27 May 2024, 15:09:21
Short summary description Samsung RS6GA8831WW/EG side-by-side refrigerator Freestanding 634 L E White:

Samsung RS6GA8831WW/EG, Freestanding, American door, White, 634 L, SN-T, C

Long summary description Samsung RS6GA8831WW/EG side-by-side refrigerator Freestanding 634 L E White:

Samsung RS6GA8831WW/EG. Appliance placement: Freestanding, Product design: American door, Product color: White. Total net capacity: 634 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 409 L, Lamp type: LED. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 351 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.