Samsung logo

Samsung RS6A782GDSR side-by-side refrigerator Freestanding 615 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89888
Info modified on:
27 May 2024, 12:31:56
Short summary description Samsung RS6A782GDSR side-by-side refrigerator Freestanding 615 L Stainless steel:

Samsung RS6A782GDSR, Freestanding, American door, Stainless steel, 615 L, SN-T, 40 dB

Long summary description Samsung RS6A782GDSR side-by-side refrigerator Freestanding 615 L Stainless steel:

Samsung RS6A782GDSR. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 615 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 402 L, Lamp type: LED. Freezer net capacity: 213 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 389 kWh, Energy efficiency class (old): A++, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.