Samsung logo

Samsung RS68N8231SL side-by-side refrigerator Freestanding 638 L F Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98510
Info modified on:
27 May 2024, 13:05:13
Short summary description Samsung RS68N8231SL side-by-side refrigerator Freestanding 638 L F Stainless steel:

Samsung RS68N8231SL, Freestanding, American door, Stainless steel, R600a, Tempered glass, 638 L

Long summary description Samsung RS68N8231SL side-by-side refrigerator Freestanding 638 L F Stainless steel:

Samsung RS68N8231SL. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 638 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 412 L, Fridge gross capacity: 427 L, Lamp type: LED. Freezer net capacity: 226 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 419 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.