Samsung logo

Samsung RS68A8831B1 side-by-side refrigerator Freestanding 634 L E Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33829
Info modified on:
04 Mar 2025, 15:41:09
Short summary description Samsung RS68A8831B1 side-by-side refrigerator Freestanding 634 L E Black:

Samsung RS68A8831B1, Freestanding, American door, Black, Touch, LED, Inside

Long summary description Samsung RS68A8831B1 side-by-side refrigerator Freestanding 634 L E Black:

Samsung RS68A8831B1. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 634 L, Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 409 L, Fridge gross capacity: 415 L, Lamp type: LED. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 351 kWh, Energy efficiency class (old): A++

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.