Samsung logo

Samsung RS67N8210SL side-by-side refrigerator Freestanding 637 L F Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103427
Info modified on:
27 May 2024, 15:10:14
Short summary description Samsung RS67N8210SL side-by-side refrigerator Freestanding 637 L F Stainless steel:

Samsung RS67N8210SL, Freestanding, American door, Stainless steel, Touch, LED, R600a

Long summary description Samsung RS67N8210SL side-by-side refrigerator Freestanding 637 L F Stainless steel:

Samsung RS67N8210SL. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 637 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 413 L, Fridge gross capacity: 427 L, Lamp type: LED. Freezer net capacity: 224 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 440 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.