Samsung logo

Samsung RS67A8810B1/EU side-by-side refrigerator Freestanding 609 L Black, Brushed steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74638
Info modified on:
08 Aug 2024, 08:18:05
Short summary description Samsung RS67A8810B1/EU side-by-side refrigerator Freestanding 609 L Black, Brushed steel:

Samsung RS67A8810B1/EU, Freestanding, American door, Black, Brushed steel, Buttons, LED, Tempered glass

Long summary description Samsung RS67A8810B1/EU side-by-side refrigerator Freestanding 609 L Black, Brushed steel:

Samsung RS67A8810B1/EU. Appliance placement: Freestanding, Product design: American door, Product color: Black, Brushed steel. Total net capacity: 609 L, Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 402 L, Fridge gross capacity: 415 L, Lamp type: LED. Freezer net capacity: 207 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 419 kWh, Energy efficiency class (old): A+, Energy efficiency scale: A+++ to G

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.