Samsung RS65R54412C, Freestanding, American door, Black, R600a, 635 L, SN-T
Samsung RS65R54412C. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 635 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 417 L, Fridge gross capacity: 420 L, Lamp type: LED. Freezer net capacity: 218 L, Freezer position: Side-placed, Freezing capacity: 14 kg/24h. Energy efficiency class: F, Annual energy consumption: 432 kWh, Energy efficiency scale: A to G