Samsung logo

Samsung RS62DG5003B1 side-by-side refrigerator Freestanding 628 L E Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24320
Info modified on:
14 Apr 2025, 02:35:17
Short summary description Samsung RS62DG5003B1 side-by-side refrigerator Freestanding 628 L E Black:

Samsung RS62DG5003B1, Freestanding, American door, Black, Tempered glass, Left/right, 628 L

Long summary description Samsung RS62DG5003B1 side-by-side refrigerator Freestanding 628 L E Black:

Samsung RS62DG5003B1. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 628 L, Climate class: ST-T, Noise emission class: C. Fridge net capacity: 418 L, Lamp type: LED. Freezer net capacity: 237 L, Freezer position: Side-placed, Freezing capacity: 15 kg/24h. Cord length: 82.7" (2.1 m)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.