Samsung logo

Samsung RS57K4000WW/EF side-by-side refrigerator Freestanding 569 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42844
Info modified on:
27 May 2024, 12:37:35
Short summary description Samsung RS57K4000WW/EF side-by-side refrigerator Freestanding 569 L White:

Samsung RS57K4000WW/EF, Freestanding, American door, White, R-600a, Tempered glass, 569 L

Long summary description Samsung RS57K4000WW/EF side-by-side refrigerator Freestanding 569 L White:

Samsung RS57K4000WW/EF. Appliance placement: Freestanding, Product design: American door, Product color: White. Total net capacity: 569 L, Climate class: ST-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 208 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 399 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.