Samsung logo

Samsung RS54N3003WW/EE side-by-side refrigerator Freestanding 552 L F White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26443
Info modified on:
27 May 2024, 14:18:17
Short summary description Samsung RS54N3003WW/EE side-by-side refrigerator Freestanding 552 L F White:

Samsung RS54N3003WW/EE, Freestanding, American door, White, Door-on-door, Touch, R-600a

Long summary description Samsung RS54N3003WW/EE side-by-side refrigerator Freestanding 552 L F White:

Samsung RS54N3003WW/EE. Appliance placement: Freestanding, Product design: American door, Product color: White. Total net capacity: 552 L, Climate class: SN-T, Noise emission class: D. Fridge net capacity: 359 L, Fridge gross capacity: 359 L, Lamp type: LED. Freezer net capacity: 193 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 404 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.