Samsung logo

Samsung Refrigerator RS23KGRS side-by-side refrigerator Freestanding 568 L Stainless steel

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147402
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Samsung Refrigerator RS23KGRS side-by-side refrigerator Freestanding 568 L Stainless steel:

Samsung Refrigerator RS23KGRS, Freestanding, Stainless steel, R600a, 568 L, 382 L, 186 L

Long summary description Samsung Refrigerator RS23KGRS side-by-side refrigerator Freestanding 568 L Stainless steel:

Samsung Refrigerator RS23KGRS. Appliance placement: Freestanding, Product color: Stainless steel, Refrigerating medium: R600a. Total net capacity: 568 L. Fridge net capacity: 382 L. Freezer net capacity: 186 L, Star rating: 4*. Width: 35.7" (908 mm), Depth: 29.9" (759 mm), Height: 69.3" (1760 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.