Samsung logo

Samsung RS23FCMS side-by-side refrigerator Freestanding 583 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161638
Info modified on:
05 May 2020, 22:47:41
Short summary description Samsung RS23FCMS side-by-side refrigerator Freestanding 583 L Silver:

Samsung RS23FCMS, Freestanding, Silver, R600a, 583 L, 382 L, 201 L

Long summary description Samsung RS23FCMS side-by-side refrigerator Freestanding 583 L Silver:

Samsung RS23FCMS. Appliance placement: Freestanding, Product color: Silver, Refrigerating medium: R600a. Total net capacity: 583 L. Fridge net capacity: 382 L. Freezer net capacity: 201 L, Star rating: 4*. Width: 35.7" (908 mm), Depth: 29.9" (759 mm), Height: 69.3" (1760 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.