Samsung logo

Samsung RS21HKLBG side-by-side refrigerator Freestanding 502 L Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139360
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RS21HKLBG side-by-side refrigerator Freestanding 502 L Black:

Samsung RS21HKLBG, Freestanding, American door, Black, LED, 502 L, 320 L

Long summary description Samsung RS21HKLBG side-by-side refrigerator Freestanding 502 L Black:

Samsung RS21HKLBG. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 502 L. Fridge net capacity: 320 L. Freezer net capacity: 182 L, Star rating: 4*. Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.