Samsung logo

Samsung RS21FGRS side-by-side refrigerator Freestanding 531 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171454
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Samsung RS21FGRS side-by-side refrigerator Freestanding 531 L Stainless steel:

Samsung RS21FGRS, Freestanding, Stainless steel, R600a, 531 L, 341 L, 190 L

Long summary description Samsung RS21FGRS side-by-side refrigerator Freestanding 531 L Stainless steel:

Samsung RS21FGRS. Appliance placement: Freestanding, Product color: Stainless steel, Refrigerating medium: R600a. Total net capacity: 531 L. Fridge net capacity: 341 L. Freezer net capacity: 190 L, Star rating: 4*. Width: 35.9" (913 mm), Depth: 28.5" (724 mm), Height: 69.3" (1760 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.