Samsung logo

Samsung RS21DCMS side-by-side refrigerator Freestanding 546 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180833
Info modified on:
05 May 2020, 22:47:34
Short summary description Samsung RS21DCMS side-by-side refrigerator Freestanding 546 L Silver:

Samsung RS21DCMS, Freestanding, Silver, R600a, 546 L, 356 L, 190 L

Long summary description Samsung RS21DCMS side-by-side refrigerator Freestanding 546 L Silver:

Samsung RS21DCMS. Appliance placement: Freestanding, Product color: Silver, Refrigerating medium: R600a. Total net capacity: 546 L. Fridge net capacity: 356 L. Freezer net capacity: 190 L, Star rating: 4*. Width: 35.7" (908 mm), Depth: 26.1" (664 mm), Height: 69.3" (1760 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.