Samsung logo

Samsung RS20CCSV side-by-side refrigerator 496 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148063
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung RS20CCSV side-by-side refrigerator 496 L White:

Samsung RS20CCSV, American door, White, Door-on-door, Buttons, LED, R134a

Long summary description Samsung RS20CCSV side-by-side refrigerator 496 L White:

Samsung RS20CCSV. Product design: American door, Product color: White, Door assembly: Door-on-door. Total net capacity: 496 L, Noise level: 41.5 dB. Fridge net capacity: 308 L. Freezer net capacity: 188 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 500 kWh, Energy usage: 1.37 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.