Samsung RS-H1UHPE1, Freestanding, Stainless steel, 525 L, 346 L, 179 L, 12 kg/24h
Samsung RS-H1UHPE1. Appliance placement: Freestanding, Product color: Stainless steel. Total gross capacity: 525 L. Fridge gross capacity: 346 L. Freezer net capacity: 179 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 440 kWh