Samsung logo

Samsung RR35H6100WW fridge Freestanding 350 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64917
Info modified on:
27 May 2024, 11:58:26
Short summary description Samsung RR35H6100WW fridge Freestanding 350 L White:

Samsung RR35H6100WW, 350 L, No Frost system, SN-T, 42 dB, White

Long summary description Samsung RR35H6100WW fridge Freestanding 350 L White:

Samsung RR35H6100WW. Fridge net capacity: 350 L, No Frost system, Climate class: SN-T, Noise level: 42 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Weight: 152.1 lbs (69 kg). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.