Samsung logo

Samsung RL62ZBVB fridge-freezer Freestanding Beige

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91590
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RL62ZBVB fridge-freezer Freestanding Beige:

Samsung RL62ZBVB, 41.5 dB, Fresh zone compartment, Beige

Long summary description Samsung RL62ZBVB fridge-freezer Freestanding Beige:

Samsung RL62ZBVB. Door hinge: Right. Noise level: 41.5 dB. Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Fresh zone compartment. Product color: Beige

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.