Samsung RL58GRGIH, 374 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Stainless steel
Samsung RL58GRGIH. Total net capacity: 374 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 262 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 112 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Annual energy consumption: 269 kWh. Product color: Stainless steel