Samsung RL58GQEIH, SN-T, 40 dB, 14 kg/24h, Silver
Samsung RL58GQEIH. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 234 L, Fridge interior light, Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1. Freezer net capacity: 112 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 185 kWh. Product color: Silver