Samsung logo

Samsung RL44ECPS 345 L

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97846
Info modified on:
26 Feb 2021, 15:59:48
Short summary description Samsung RL44ECPS 345 L:

Samsung RL44ECPS, 345 L, SN-T, 41 dB

Long summary description Samsung RL44ECPS 345 L:

Samsung RL44ECPS. Total net capacity: 345 L, Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 251 L. Freezer net capacity: 94 L. Annual energy consumption: 380 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.