Samsung logo

Samsung RL38T776CB1 Freestanding 390 L C Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44422
Info modified on:
20 Mar 2025, 08:40:09
Short summary description Samsung RL38T776CB1 Freestanding 390 L C Black:

Samsung RL38T776CB1, 390 L, No Frost (fridge), SN-T, 13 kg/24h, C, Black

Long summary description Samsung RL38T776CB1 Freestanding 390 L C Black:

Samsung RL38T776CB1. Total net capacity: 390 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 276 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 2. Freezer net capacity: 114 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: C, Annual energy consumption: 169 kWh. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.