Samsung logo

Samsung RL-34LS-Plus Freestanding 286 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127395
Info modified on:
26 Feb 2021, 15:59:49
Short summary description Samsung RL-34LS-Plus Freestanding 286 L Stainless steel:

Samsung RL-34LS-Plus, 286 L, Stainless steel

Long summary description Samsung RL-34LS-Plus Freestanding 286 L Stainless steel:

Samsung RL-34LS-Plus. Total net capacity: 286 L. Door hinge: Right. Fridge net capacity: 201 L, Fridge interior light, Number of vegetable drawers: 1. Freezer net capacity: 85 L. Annual energy consumption: 278 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.