Samsung RL34C601DSA, 344 L, SN-T, 8 kg/24h, D, Fresh zone compartment, Gray, Metallic
Samsung RL34C601DSA. Total net capacity: 344 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 114 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 204 kWh. Product color: Gray, Metallic