Samsung logo

Samsung RL33J3105SA Freestanding 328 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72059
Info modified on:
27 May 2024, 12:42:03
Short summary description Samsung RL33J3105SA Freestanding 328 L Stainless steel:

Samsung RL33J3105SA, 328 L, No Frost (fridge), SN-T, 13 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RL33J3105SA Freestanding 328 L Stainless steel:

Samsung RL33J3105SA. Total net capacity: 328 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 248 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.