Samsung logo

Samsung RL27TEFSW fridge-freezer Built-in 265 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93481
Info modified on:
26 Feb 2021, 15:59:49
Short summary description Samsung RL27TEFSW fridge-freezer Built-in 265 L White:

Samsung RL27TEFSW, 265 L, No Frost (fridge), White

Long summary description Samsung RL27TEFSW fridge-freezer Built-in 265 L White:

Samsung RL27TEFSW. Total net capacity: 265 L. Door hinge: Left. Fridge net capacity: 193 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 72 L. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.