Samsung logo

Samsung RH56J6918SL side-by-side refrigerator Freestanding 555 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111085
Info modified on:
27 May 2024, 12:19:48
Short summary description Samsung RH56J6918SL side-by-side refrigerator Freestanding 555 L Stainless steel:

Samsung RH56J6918SL, Freestanding, American door, Stainless steel, Door slider, Sensor, LED

Long summary description Samsung RH56J6918SL side-by-side refrigerator Freestanding 555 L Stainless steel:

Samsung RH56J6918SL. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 555 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 376 L, Lamp type: LED. Freezer net capacity: 179 L, Freezer position: Side-placed. Annual energy consumption: 355 kWh, Energy usage: 8.52 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.