Samsung logo

Samsung RH56J69187F Freestanding 555 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156859
Info modified on:
27 May 2024, 13:01:50
Short summary description Samsung RH56J69187F Freestanding 555 L Stainless steel:

Samsung RH56J69187F, 555 L, No Frost (fridge), SN-T, 42 dB, 12 kg/24h, Stainless steel

Long summary description Samsung RH56J69187F Freestanding 555 L Stainless steel:

Samsung RH56J69187F. Total net capacity: 555 L. Display type: LED. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 376 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 179 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 355 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.