Samsung logo

Samsung RFG23UEBP1/XEU side-by-side refrigerator Freestanding Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92835
Info modified on:
27 May 2024, 13:48:20
Short summary description Samsung RFG23UEBP1/XEU side-by-side refrigerator Freestanding Black:

Samsung RFG23UEBP1/XEU, Freestanding, French door, Black, Door-on-door, R600a, SN-T

Long summary description Samsung RFG23UEBP1/XEU side-by-side refrigerator Freestanding Black:

Samsung RFG23UEBP1/XEU. Appliance placement: Freestanding, Product design: French door, Product color: Black. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 396 L, Lamp type: LED. Freezer net capacity: 124 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 407 kWh, Energy efficiency scale: A+++ to D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.