Samsung logo

Samsung RF858VALASL side-by-side refrigerator Freestanding 766 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94243
Info modified on:
26 Feb 2021, 16:10:08
Short summary description Samsung RF858VALASL side-by-side refrigerator Freestanding 766 L Silver:

Samsung RF858VALASL, Freestanding, French door, Silver, Tempered glass, 766 L, SN-T

Long summary description Samsung RF858VALASL side-by-side refrigerator Freestanding 766 L Silver:

Samsung RF858VALASL. Appliance placement: Freestanding, Product design: French door, Product color: Silver. Total net capacity: 766 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 490 L, Fridge gross capacity: 525 L. Freezer net capacity: 323 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 545 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.