Samsung logo

Samsung RF71DG90BESLTR fridge-freezer 821 L E Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
3708
Info modified on:
24 Sept 2024, 15:55:32
Short summary description Samsung RF71DG90BESLTR fridge-freezer 821 L E Silver:

Samsung RF71DG90BESLTR, 821 L, No Frost (fridge), 37 dB, 327 kg/24h, E, Silver

Long summary description Samsung RF71DG90BESLTR fridge-freezer 821 L E Silver:

Samsung RF71DG90BESLTR. Total net capacity: 821 L, Noise level: 37 dB. Fridge net capacity: 821 L, No Frost (fridge), Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 494 L, Freezing capacity: 327 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 422 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.