Samsung logo

Samsung RF65A977FB1/EU side-by-side refrigerator Freestanding 637 L F Silver, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93284
Info modified on:
04 Mar 2025, 15:43:09
Short summary description Samsung RF65A977FB1/EU side-by-side refrigerator Freestanding 637 L F Silver, Stainless steel:

Samsung RF65A977FB1/EU, Freestanding, Silver, Stainless steel, Door-on-door, Touch, LCD, On door

Long summary description Samsung RF65A977FB1/EU side-by-side refrigerator Freestanding 637 L F Silver, Stainless steel:

Samsung RF65A977FB1/EU. Appliance placement: Freestanding, Product color: Silver, Stainless steel, Door assembly: Door-on-door. Total net capacity: 637 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 387 L, Fridge gross capacity: 387 L, Fridge temperature range: 4 - 5 °C. Freezer net capacity: 250 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Cord length: 59.1" (1.5 m)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.