Samsung logo

Samsung RF65A967FS9/EU side-by-side refrigerator Freestanding F Silver, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63381
Info modified on:
04 Mar 2025, 15:43:36
Short summary description Samsung RF65A967FS9/EU side-by-side refrigerator Freestanding F Silver, Stainless steel:

Samsung RF65A967FS9/EU, Freestanding, Silver, Stainless steel, Door-on-door, Touch, LED, Inside

Long summary description Samsung RF65A967FS9/EU side-by-side refrigerator Freestanding F Silver, Stainless steel:

Samsung RF65A967FS9/EU. Appliance placement: Freestanding, Product color: Silver, Stainless steel, Door assembly: Door-on-door. Climate class: SN-T, Noise emission class: C, Noise level: 37 dB. Fridge gross capacity: 397 L, Fridge temperature range: 2 - 5 °C, Lamp type: LED. Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h, Storage time during power failure: 8 h. Cord length: 59.1" (1.5 m)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.