Samsung logo

Samsung RF65A967ESR side-by-side refrigerator Freestanding 647 L E Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52176
Info modified on:
24 Apr 2025, 07:35:38
Short summary description Samsung RF65A967ESR side-by-side refrigerator Freestanding 647 L E Stainless steel:

Samsung RF65A967ESR, Freestanding, French door, Stainless steel, Inside, R600a, Tempered glass

Long summary description Samsung RF65A967ESR side-by-side refrigerator Freestanding 647 L E Stainless steel:

Samsung RF65A967ESR. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 647 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 397 L, Lamp type: LED. Freezer net capacity: 250 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 368 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.