Samsung logo

Samsung RF62QERS side-by-side refrigerator Freestanding 450 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106917
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RF62QERS side-by-side refrigerator Freestanding 450 L Stainless steel:

Samsung RF62QERS, Freestanding, Stainless steel, 450 L, 423 L, 158 L, 390 kWh

Long summary description Samsung RF62QERS side-by-side refrigerator Freestanding 450 L Stainless steel:

Samsung RF62QERS. Appliance placement: Freestanding, Product color: Stainless steel. Total net capacity: 450 L. Fridge net capacity: 423 L. Freezer net capacity: 158 L. Annual energy consumption: 390 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.