Samsung logo

Samsung RF56N9740SR side-by-side refrigerator Freestanding 608 L G Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20447
Info modified on:
27 May 2024, 14:19:34
Short summary description Samsung RF56N9740SR side-by-side refrigerator Freestanding 608 L G Stainless steel:

Samsung RF56N9740SR, Freestanding, French door, Stainless steel, Door-on-door, Sensor, LCD

Long summary description Samsung RF56N9740SR side-by-side refrigerator Freestanding 608 L G Stainless steel:

Samsung RF56N9740SR. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 608 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 354 L, Lamp type: LED. Freezer net capacity: 254 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: G, Annual energy consumption: 456 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.