Samsung logo

Samsung RF50C510ES9 side-by-side refrigerator Freestanding E Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9153
Info modified on:
30 Jan 2025, 15:25:27
Short summary description Samsung RF50C510ES9 side-by-side refrigerator Freestanding E Stainless steel:

Samsung RF50C510ES9, Freestanding, French door, Stainless steel, Inside, R600A, C

Long summary description Samsung RF50C510ES9 side-by-side refrigerator Freestanding E Stainless steel:

Samsung RF50C510ES9. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Noise emission class: C, Noise level: 40 dB, Total gross capacity: 496 L. Fridge gross capacity: 331 L, Lamp type: LED. Freezer position: Bottom-placed, Freezing capacity: 8 kg/24h, Star rating: 4*. Energy efficiency class: E, Annual energy consumption: 301 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.