Samsung logo

Samsung RF24HSESBSR side-by-side refrigerator Freestanding 495 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145132
Info modified on:
27 May 2024, 11:51:54
Short summary description Samsung RF24HSESBSR side-by-side refrigerator Freestanding 495 L Stainless steel:

Samsung RF24HSESBSR, Freestanding, French door, Stainless steel, R-600a, 495 L, SN-T

Long summary description Samsung RF24HSESBSR side-by-side refrigerator Freestanding 495 L Stainless steel:

Samsung RF24HSESBSR. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 495 L, Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 333 L, Fridge gross capacity: 366 L, Lamp type: LED. Freezer net capacity: 123 L, Freezer position: Bottom-placed, Freezing capacity: 7 kg/24h. Fresh zone compartment gross capacity: 83 L, Fresh zone compartment net capacity: 39 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.