Samsung logo

Samsung RF23HTEDBSR side-by-side refrigerator Built-in 624 L F Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73464
Info modified on:
27 May 2024, 12:05:24
Short summary description Samsung RF23HTEDBSR side-by-side refrigerator Built-in 624 L F Stainless steel:

Samsung RF23HTEDBSR, Built-in, French door, Stainless steel, Touch, LED, Tempered glass

Long summary description Samsung RF23HTEDBSR side-by-side refrigerator Built-in 624 L F Stainless steel:

Samsung RF23HTEDBSR. Appliance placement: Built-in, Product design: French door, Product color: Stainless steel. Total net capacity: 624 L, Noise emission class: C, Noise level: 41 dB. Fridge net capacity: 420 L, Fridge gross capacity: 442 L, Lamp type: LED. Freezer net capacity: 204 L, Freezer position: Bottom-placed. Energy efficiency class: F, Annual energy consumption: 425 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.