Samsung logo

Samsung RB53DG703CB1 Freestanding 538 L C Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8512
Info modified on:
21 Apr 2025, 05:42:20
Short summary description Samsung RB53DG703CB1 Freestanding 538 L C Black:

Samsung RB53DG703CB1, 538 L, SN-T, 12 kg/24h, C, Fresh zone compartment, Black

Long summary description Samsung RB53DG703CB1 Freestanding 538 L C Black:

Samsung RB53DG703CB1. Total net capacity: 538 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 370 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 168 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 199 kWh. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.